Search
Filters

STP34NM60ND

MOSFET N-CH 600V 29A TO-220AB
Manufacturer: STMicroelectronics
rohs
Availability: 1 In Stock
STP34NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220 Through Hole package. The features include 600V drain-source breakdown voltage, 29A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STP34NM60ND is used in the 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 29A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80.4nC @ 10V
Max Input Capacitance 2785pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 14.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 053930-STP34NM60ND
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 29A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80.4nC @ 10V
Max Input Capacitance 2785pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 14.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 053930-STP34NM60ND
STP34NM60ND Price

STP34NM60ND Datasheet
STP34NM60ND Application

STP34NM60ND Replacement
STP34NM60ND Pdf

STP34NM60ND Pinout
STP34NM60ND Image

STP34NM60ND Picture
STP34NM60ND In Stock

STP34NM60ND Distributor
STP34NM60ND Transistors - FETs, MOSFETs - RF