Search
Filters

STP5NK60ZFP

MOSFET N-CH 600V 5A TO-220FP
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
70+
$0.400
$28.000
210+
$0.370
$77.700
Availability: 35 In Stock
This product has a minimum quantity of 70

STP5NK60ZFP, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220FP Through Hole package. The features include 600V drain-source breakdown voltage, 5A (Tc) continuous drain current at 25°C ,4.5V @ 50μA gate-source threshold voltage. STP5NK60ZFP is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 34nC @ 10V
Max Input Capacitance 690pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038717-STP5NK60ZFP
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 34nC @ 10V
Max Input Capacitance 690pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038717-STP5NK60ZFP
STP5NK60ZFP Price

STP5NK60ZFP Datasheet
STP5NK60ZFP Application

STP5NK60ZFP Replacement
STP5NK60ZFP Pdf

STP5NK60ZFP Pinout
STP5NK60ZFP Image

STP5NK60ZFP Picture
STP5NK60ZFP In Stock

STP5NK60ZFP Distributor
STP5NK60ZFP Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG MULT CONFIG INV ADJ 8DFN
468
IC V-MONITOR W/PROG DETEC 8-DIP
2
Schottky Barrier Rectifier
15000
Wide Supply Dual, 17 MHz, Rail-to-Rail
2965
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
47766
SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
28000
IC DIV-BY-N COUNTR PRESET 16-DIP
1335
IC POT DIG DUAL 1K 8BIT 14SOIC
1863
ULTRALOW-NOISE, HIGH PSRR, FAST RF 1-A LOW-DROPOUT LINEAR REGULATORS
15