Search
Filters

STP8NS25

Part No : STP8NS25
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 250V 8A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 40 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 51.8nC @ 10V
Max Input Capacitance 770pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 80W (Tc)
Maximum Rds On at Id,Vgs 450 mOhm @ 4A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 141755-STP8NS25
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
STP8NS25, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 250V drain-source breakdown voltage, 8A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STP8NS25 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 51.8nC @ 10V
Max Input Capacitance 770pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 80W (Tc)
Maximum Rds On at Id,Vgs 450 mOhm @ 4A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 141755-STP8NS25
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STP8NS25
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
STP8NS25 Price

STP8NS25 Datasheet
STP8NS25 Application

STP8NS25 Replacement
STP8NS25 Pdf

STP8NS25 Pinout
STP8NS25 Image

STP8NS25 Picture
STP8NS25 In Stock

STP8NS25 Distributor
STP8NS25 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LOW-NOISE, HIGH-OUTPUT DRIVE, CURRENT-FEEDBACK, OPERATIONAL AMPLIFIERS
250
OCTAL BUS TRANSCEIVER WITH 3 STATE OUTPUTS (NON INVERTED)
46
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14DIP
107
Precision Voltage-to-Frequency Converters
500
TRANS PREBIAS NPN 0.15W VMT3
800
SENSOR TEMP I2C/SMBUS 6SOT
14570
TVS DIODE 22VC 17.8A DO214AC
600

Top Sellers