Search
Filters

STP90N4F3

Part No :
STP90N4F3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 40V 80A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 154 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 2200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 054280-STP90N4F3
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
STP90N4F3, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 40V drain-source breakdown voltage, 80A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STP90N4F3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 2200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 054280-STP90N4F3
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STP90N4F3
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
STP90N4F3 Price

STP90N4F3 Datasheet
STP90N4F3 Application

STP90N4F3 Replacement
STP90N4F3 Pdf

STP90N4F3 Pinout
STP90N4F3 Image

STP90N4F3 Picture
STP90N4F3 In Stock

STP90N4F3 Distributor
STP90N4F3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC RX/DESERIALIZER LVDS 64TQFP / 35bit LVDS Receiver
100
TSM PACKAGE
300
SURFACE MOUNT SILICON ZENER DIODE 350mW, 5% TOLERANCE
771
IC REG LDO ADJ 20MA TSOT23-8
75
IC MOSFET DVR 2A HS 8SOIC
268
IC OPAMP GP 175MHZ 8SOIC
84

Top Sellers