We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STQ1HNK60R-AP

Part No : STQ1HNK60R-AP
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 400MA TO-92
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
265+
€0.170
€45.077
625+
€0.144
€90.000
970+
€0.140
€135.315
1,335+
€0.135
€180.225
1,725+
€0.131
€225.113
2,295+
€0.118
€270.581
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 64,246 pieces can ship immediately
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 400mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.7V @ 250μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 156pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 3W (Tc)
Maximum Rds On at Id,Vgs 8.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 038724-STQ1HNK60R-AP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Family Name STQ1HNK60
Introduction Date June 09, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Quantity per package 2k pcs
Alternative Parts
(Cross-Reference)
MDZ1N60UMH; SW C 1N60A; HS54095TZ-E;  
STQ1HNK60R-AP, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-92-3 Through Hole package. The features include 600V drain-source breakdown voltage, 400mA (Tc) continuous drain current at 25°C ,3.7V @ 250μA gate-source threshold voltage. STQ1HNK60R-AP is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 400mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.7V @ 250μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 156pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 3W (Tc)
Maximum Rds On at Id,Vgs 8.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 038724-STQ1HNK60R-AP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Family Name STQ1HNK60
Introduction Date June 09, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Quantity per package 2k pcs
Alternative Parts
(Cross-Reference)
MDZ1N60UMH; SW C 1N60A; HS54095TZ-E;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STQ1HNK60R-AP
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
STQ1HNK60R-AP Price

STQ1HNK60R-AP Datasheet
STQ1HNK60R-AP Application

STQ1HNK60R-AP Replacement
STQ1HNK60R-AP Pdf

STQ1HNK60R-AP Pinout
STQ1HNK60R-AP Image

STQ1HNK60R-AP Picture
STQ1HNK60R-AP In Stock

STQ1HNK60R-AP Distributor
STQ1HNK60R-AP Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SOT-23 SURFACE MOUNT LED LAMP
200
2.5V / 3.3V Differential 2:1 Mux Input to 1:6 LVPECL Clock/Data Fanout Buffer / Translator
129
MOSFET N-CH 33V 80A TO-220
20
IC TXRX RS-232 5V 0.1UF 28SSOP
51
DIODE GEN PURP 100V 500MA DO213
662
TVS DIODE 28VWM 45.4VC SMC
12
5-Pin, Multiple-Input, Programmable Reset ICs
50
DIODE ZENER 4.7V 225MW SOT23-3
200
CAP TANT 2.2UF 25V 20% 1206
100