We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STQ1NK60ZR-AP

Part No : STQ1NK60ZR-AP
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 0.3A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
605+
€0.075
€45.194
1,430+
€0.063
€90.090
2,210+
€0.061
€135.252
3,035+
€0.059
€180.279
3,910+
€0.058
€225.216
5,175+
€0.052
€270.135
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 62,554 pieces can ship immediately
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 300mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 6.9nC @ 10V
Max Input Capacitance 94pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 3W (Tc)
Maximum Rds On at Id,Vgs 15 Ohm @ 400mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 212392-STQ1NK60ZR-AP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Sufficient
STQ1NK60ZR-AP, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-92-3 Through Hole package. The features include 600V drain-source breakdown voltage, 300mA (Tc) continuous drain current at 25°C ,4.5V @ 50μA gate-source threshold voltage. STQ1NK60ZR-AP is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 300mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 6.9nC @ 10V
Max Input Capacitance 94pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 3W (Tc)
Maximum Rds On at Id,Vgs 15 Ohm @ 400mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 212392-STQ1NK60ZR-AP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STQ1NK60ZR-AP
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
STQ1NK60ZR-AP Price

STQ1NK60ZR-AP Datasheet
STQ1NK60ZR-AP Application

STQ1NK60ZR-AP Replacement
STQ1NK60ZR-AP Pdf

STQ1NK60ZR-AP Pinout
STQ1NK60ZR-AP Image

STQ1NK60ZR-AP Picture
STQ1NK60ZR-AP In Stock

STQ1NK60ZR-AP Distributor
STQ1NK60ZR-AP Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC ADC 14BIT 25MSPS 48-LQFP
TRANS PREBIAS PNP 250MW TO236AB
900
CompactPCI Backplane Interface
341
IC OPAMP GP 8KHZ RRO 14DIP
3
MOSFET N-CH 100V 2.9A POWERDI / Qualified to AEC-Q101 Standards for High Reliability
200
IC REG LDO 1.5V 0.2A SOT23-5
5262