We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STQ1NK80ZR-AP

Part No : STQ1NK80ZR-AP
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 800V 0.3A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 183 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 300mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 7.7nC @ 10V
Max Input Capacitance 160pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 3W (Tc)
Maximum Rds On at Id,Vgs 16 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 054006-STQ1NK80ZR-AP
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
STQ1NK80ZR-AP, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-92-3 Through Hole package. The features include 800V drain-source breakdown voltage, 300mA (Tc) continuous drain current at 25°C ,4.5V @ 50μA gate-source threshold voltage. STQ1NK80ZR-AP is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 300mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 7.7nC @ 10V
Max Input Capacitance 160pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 3W (Tc)
Maximum Rds On at Id,Vgs 16 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 054006-STQ1NK80ZR-AP
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STQ1NK80ZR-AP
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
STQ1NK80ZR-AP Price

STQ1NK80ZR-AP Datasheet
STQ1NK80ZR-AP Application

STQ1NK80ZR-AP Replacement
STQ1NK80ZR-AP Pdf

STQ1NK80ZR-AP Pinout
STQ1NK80ZR-AP Image

STQ1NK80ZR-AP Picture
STQ1NK80ZR-AP In Stock

STQ1NK80ZR-AP Distributor
STQ1NK80ZR-AP Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
12-Bit, 1.25Msps, 55mW Sampling A/D Converter
3
COMMON MODE CHOKE 4LN SMD
53
Quad 2-Input NOR gate
12
CONV D/A 12BIT MICROPWR 6SOT
29
EPITAXIAL PLANAR PNP TRANSISTOR (HIGH POWER AMPLIFIER DARLINGTON)
43
IC MCU 16BIT 4KB FLASH 16QFN
25
MOR Single and Dual DC/DC Converters
DC/DC Converter - TEN 5 Series, 6 Watt
TRANSLATOR 8BIT DUAL 24MLP
357