Search
Filters

STS10PF30L

Part No :
STS10PF30L
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 30V 10A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,444 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 39nC @ 4.5V
Max Input Capacitance 2300pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 108130-STS10PF30L
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
STS10PF30L, produced by STMicroelectronics, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 10A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS10PF30L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 39nC @ 4.5V
Max Input Capacitance 2300pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 108130-STS10PF30L
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS10PF30L
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
STS10PF30L Price

STS10PF30L Datasheet
STS10PF30L Application

STS10PF30L Replacement
STS10PF30L Pdf

STS10PF30L Pinout
STS10PF30L Image

STS10PF30L Picture
STS10PF30L In Stock

STS10PF30L Distributor
STS10PF30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 5.5KHZ RRO 8SOIC
1
Polymer Tantalum Capacitors 330UF 3V 2917
1356
16 MEGABIT CMOS 3. VOLT ONLY BOOT SECTOR FLASH MEMORY
4422
IC VREF SHUNT 4.096V SOT23
762
TVS DIODE 24VWM 38.9VC SMB
600
LIN Transceiver with integrated Voltage Regulator
1000
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
15
IC FLASH 32MBIT 108MHZ 8SO
1

Top Sellers