We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS11NF30L

Part No : STS11NF30L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 11A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 30nC @ 5V
Max Input Capacitance 1440pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031535-STS11NF30L
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
STS11NF30L, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 11A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS11NF30L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 30nC @ 5V
Max Input Capacitance 1440pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031535-STS11NF30L
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS11NF30L
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
STS11NF30L Price

STS11NF30L Datasheet
STS11NF30L Application

STS11NF30L Replacement
STS11NF30L Pdf

STS11NF30L Pinout
STS11NF30L Image

STS11NF30L Picture
STS11NF30L In Stock

STS11NF30L Distributor
STS11NF30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 195A D2PAK
6526
308Ksps ADC with DSP Interface and 78dB SINAD | IC ADC 14BIT SAR 16SOIC
SWITCH REED SPST-NO 500MA 170V
449
IC SRAM 18MBIT 300MHZ 165FBGA
21
IC REG LDO 2.5V 0.2A SC70-5
1300
IC AUDIO CODEC 12BIT SER 48VQFN
311
DIODE PIN 50V 50MA SGL CP
300
DIODE ARRAY SCHOTTKY 150V TO3P
3250