Search
Filters

STS12NF30L

Part No :
STS12NF30L
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 12A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,612 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 50nC @ 4.5V
Max Input Capacitance 2400pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 9 mOhm @ 6A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 105837-STS12NF30L
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
STS12NF30L, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 12A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS12NF30L is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 50nC @ 4.5V
Max Input Capacitance 2400pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 9 mOhm @ 6A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 105837-STS12NF30L
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS12NF30L
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
STS12NF30L Price

STS12NF30L Datasheet
STS12NF30L Application

STS12NF30L Replacement
STS12NF30L Pdf

STS12NF30L Pinout
STS12NF30L Image

STS12NF30L Picture
STS12NF30L In Stock

STS12NF30L Distributor
STS12NF30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LM1086 1.5A Low Dropout Positive Regulators | IC REG LIN 5V 1.5A DDPAK/TO263-3
N CHANNEL MOS FIELD EFFECT TRANSISTOR
45
IC OPAMP WIDEBAND LN SOT343
86
MOS INTEGRATED CIRCUIT
5
IC MICRODAA PCM HWY 20TSSOP
68

Top Sellers