We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS12NH3LL

Part No : STS12NH3LL
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 12A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 50,989 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 965pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.7W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 100554-STS12NH3LL
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
STS12NH3LL, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 12A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS12NH3LL is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 965pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.7W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 100554-STS12NH3LL
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS12NH3LL
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
STS12NH3LL Price

STS12NH3LL Datasheet
STS12NH3LL Application

STS12NH3LL Replacement
STS12NH3LL Pdf

STS12NH3LL Pinout
STS12NH3LL Image

STS12NH3LL Picture
STS12NH3LL In Stock

STS12NH3LL Distributor
STS12NH3LL Transistors - FETs, MOSFETs - RF