We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS17NF3LL

Part No : STS17NF3LL
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 17A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,150 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 35nC @ 4.5V
Max Input Capacitance 2160pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 3.2W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 8.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 107079-STS17NF3LL
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
STS17NF3LL, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 17A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS17NF3LL is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 35nC @ 4.5V
Max Input Capacitance 2160pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 3.2W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 8.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 107079-STS17NF3LL
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS17NF3LL
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
STS17NF3LL Price

STS17NF3LL Datasheet
STS17NF3LL Application

STS17NF3LL Replacement
STS17NF3LL Pdf

STS17NF3LL Pinout
STS17NF3LL Image

STS17NF3LL Picture
STS17NF3LL In Stock

STS17NF3LL Distributor
STS17NF3LL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Quad 2-input NOR gate
37
TRANS NPN 50V 0.2A SOT23
1950
PRECISION GENERAL-PURPOSE REGULATOR
342
1.8 V CapSense® Controller with SmartSense™ Auto-tuning 31 Buttons, 6 Sliders, Proximity Sensors
2
3.3V CMOS 16-BIT REGISTER (3-STATE)
14