Search
Filters

STS17NH3LL

Part No :
STS17NH3LL
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 17A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 24nC @ 4.5V
Max Input Capacitance 1810pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.7W (Tc)
Maximum Rds On at Id,Vgs 5.7 mOhm @ 8.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 138416-STS17NH3LL
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
STS17NH3LL, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 17A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS17NH3LL is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 24nC @ 4.5V
Max Input Capacitance 1810pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.7W (Tc)
Maximum Rds On at Id,Vgs 5.7 mOhm @ 8.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 138416-STS17NH3LL
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS17NH3LL
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
STS17NH3LL Price

STS17NH3LL Datasheet
STS17NH3LL Application

STS17NH3LL Replacement
STS17NH3LL Pdf

STS17NH3LL Pinout
STS17NH3LL Image

STS17NH3LL Picture
STS17NH3LL In Stock

STS17NH3LL Distributor
STS17NH3LL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Rectifier diodes schottky barrier
150
IC MUX/DEMUX DUAL 4X1 16TSSOP
423
IC TXRX RS485/RS422 8-SOIC
7659
N-channel MOS-FET
581
9-Mbit ( 256K x 36/512K x 18 ) Pipelined SRAM with NoBL-TM Architecture
22
3.3V / 5V ECL ÷4 Divider | IC DIVIDER BY4 ECL CLK IN 8-DFN
2285
IC REG LDO 3.3V 0.15A SOT223
5060

Top Sellers