Search
Filters

STS1HNK60

Part No :
STS1HNK60
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 300MA 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 127,491 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 300mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.7V @ 250μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 156pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2W (Tc)
Maximum Rds On at Id,Vgs 8.5 Ohm @ 500mA, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 097132-STS1HNK60
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Sufficient
STS1HNK60, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 600V drain-source breakdown voltage, 300mA (Tc) continuous drain current at 25°C ,3.7V @ 250μA gate-source threshold voltage. STS1HNK60 is used in the -65°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 300mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.7V @ 250μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 156pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2W (Tc)
Maximum Rds On at Id,Vgs 8.5 Ohm @ 500mA, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 097132-STS1HNK60
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS1HNK60
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
STS1HNK60 Price

STS1HNK60 Datasheet
STS1HNK60 Application

STS1HNK60 Replacement
STS1HNK60 Pdf

STS1HNK60 Pinout
STS1HNK60 Image

STS1HNK60 Picture
STS1HNK60 In Stock

STS1HNK60 Distributor
STS1HNK60 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC QUAD LP DIFF COMPARATR 14SOIC
159
IC PWR SUPPLY CTRLR/MONITR 8SOIC
508
DIODE ZENER ARRAY 6.2V SMD3
876
CMOS SyncFIFOO 64 X 9, 256 x 9, 512 x 9, 1024 X 9, 2048 X 9 and 4096 x 9
75
SUPER-LOW OUTPUT LOW DROPOUT CMOS VOLTAGE REGULATOR
3152
Power MOSFET 30 V, 35 A, Single N-Channel, DPAK/IPAK
42
125°C maximum total temperature operation Low profile surface mount inductor
200
32 BIT 4M X 8 / 2M X 16 ] SINGLE VOLTAGE 3V ONLY FLASH MEMORY
153

Top Sellers