Search
Filters

STS25NH3LL-E

Part No :
STS25NH3LL-E
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 25A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 27 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 63 pct.
Popularity Medium
Win Source Part Number 143661-STS25NH3LL-E
Dimension 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 12.5A, 10V
Power Dissipation (Max) 3.2W (Tc)
Maximum Gate-Source Voltage ±18V
Max Input Capacitance 4450pF @ 25V
Max Gate Charge 40nC @ 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 25A (Tc)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
STS25NH3LL-E, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 25A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS25NH3LL-E is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 63 pct.
Popularity Medium
Win Source Part Number 143661-STS25NH3LL-E
Dimension 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 12.5A, 10V
Power Dissipation (Max) 3.2W (Tc)
Maximum Gate-Source Voltage ±18V
Max Input Capacitance 4450pF @ 25V
Max Gate Charge 40nC @ 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 25A (Tc)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS25NH3LL-E
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
STS25NH3LL-E Price

STS25NH3LL-E Datasheet
STS25NH3LL-E Application

STS25NH3LL-E Replacement
STS25NH3LL-E Pdf

STS25NH3LL-E Pinout
STS25NH3LL-E Image

STS25NH3LL-E Picture
STS25NH3LL-E In Stock

STS25NH3LL-E Distributor
STS25NH3LL-E Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Stepper motor driver | IC MTR DRV BIPLR 4.75-5.25V 24SO
1464
Silicon N Channel MOS FET High Speed Power Switching
2000
300mA High PSRR, Low Noise, LDO Regulators
499
CONN D-SUB PLUG 15POS VERT SLDR
91
DUAL PORT NX1 DUAL MEDIA 1GB
1
GreenChip SMPS control IC
449
IC OPAMP CURR SENSE TSOT23-5
34

Top Sellers