Search
Filters

STS2DPFS20V

Part No :
STS2DPFS20V
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 20V 2.5A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,080 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Gate-Source Threshold Voltage 600mV @ 250μA
Max Gate Charge 4.7nC @ 4.5V
Max Input Capacitance 315pF @ 15V
Maximum Gate-Source Voltage ±12V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 2W (Tc)
Maximum Rds On at Id,Vgs 200 mOhm @ 1A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 111320-STS2DPFS20V
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
STS2DPFS20V, produced by STMicroelectronics, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 20V drain-source breakdown voltage, 2.5A (Tc) continuous drain current at 25°C ,600mV @ 250μA gate-source threshold voltage. STS2DPFS20V is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Gate-Source Threshold Voltage 600mV @ 250μA
Max Gate Charge 4.7nC @ 4.5V
Max Input Capacitance 315pF @ 15V
Maximum Gate-Source Voltage ±12V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 2W (Tc)
Maximum Rds On at Id,Vgs 200 mOhm @ 1A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 111320-STS2DPFS20V
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS2DPFS20V
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
STS2DPFS20V Price

STS2DPFS20V Datasheet
STS2DPFS20V Application

STS2DPFS20V Replacement
STS2DPFS20V Pdf

STS2DPFS20V Pinout
STS2DPFS20V Image

STS2DPFS20V Picture
STS2DPFS20V In Stock

STS2DPFS20V Distributor
STS2DPFS20V Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG FLYBACK INV ISO TSOT23 / DC/DC Cntrlr Single-OUT Flyback Automotive Medical 5-Pin TSOT-23 T/R
53
IC OPAMP CHOPPER 350KHZ SC70-5
316
1024 BIT ELECTRICALLY ERASABLE AND PROGRAMMABLE ROM
739
Inductors for Standard Circuits
1600
QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS
28
IC REG LDO 3.6V 0.15A SC82AB
3300

Top Sellers