We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS30N3LLH6

Part No : STS30N3LLH6
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 30A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 388 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 40nC @ 4.5V
Max Input Capacitance 4040pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.7W (Tc)
Maximum Rds On at Id,Vgs 2.4 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 134904-STS30N3LLH6
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
STS30N3LLH6, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 30A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS30N3LLH6 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 40nC @ 4.5V
Max Input Capacitance 4040pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.7W (Tc)
Maximum Rds On at Id,Vgs 2.4 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 134904-STS30N3LLH6
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS30N3LLH6
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
STS30N3LLH6 Price

STS30N3LLH6 Datasheet
STS30N3LLH6 Application

STS30N3LLH6 Replacement
STS30N3LLH6 Pdf

STS30N3LLH6 Pinout
STS30N3LLH6 Image

STS30N3LLH6 Picture
STS30N3LLH6 In Stock

STS30N3LLH6 Distributor
STS30N3LLH6 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET 2N-CH 6-MLP
1135
IC PREAMP AUDIO MONO AB 10MSOP
11
Lowpass Filter
136
TRANS PREBIAS NPN 125MW SSMINI3
1473
FUSE BRD MNT 2.5A 125VAC/VDC SMD
2110
TVS DIODE 15VWM 44VC SOT23
48822
RF FET LDMOS 65V 18.5DB SOT1121A
3