Search
Filters

STS4DNFS30L

Part No :
STS4DNFS30L
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 4A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,293 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 9nC @ 5V
Max Input Capacitance 330pF @ 25V
Maximum Gate-Source Voltage ±16V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 2W (Tc)
Maximum Rds On at Id,Vgs 55 mOhm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031539-STS4DNFS30L
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
STS4DNFS30L, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 4A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS4DNFS30L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 9nC @ 5V
Max Input Capacitance 330pF @ 25V
Maximum Gate-Source Voltage ±16V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 2W (Tc)
Maximum Rds On at Id,Vgs 55 mOhm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031539-STS4DNFS30L
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS4DNFS30L
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
STS4DNFS30L Price

STS4DNFS30L Datasheet
STS4DNFS30L Application

STS4DNFS30L Replacement
STS4DNFS30L Pdf

STS4DNFS30L Pinout
STS4DNFS30L Image

STS4DNFS30L Picture
STS4DNFS30L In Stock

STS4DNFS30L Distributor
STS4DNFS30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
3.6V, 100MHz TO 1000MHz LINEAR POWER AMPLIFIER
4
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL | IC ADC 8BIT SAR 14SOIC
77
10/100/1000BASE-T GIGABIT COPPER TRANSCEIVER
1582
MICROSTEPPING DRIVER WITH TRANSLATOR
162
TRANS PREBIAS PNP 150MW VMT3
1600
Quad 2-Input AND gate
802
DIODE SCHOTTKY 5A ITO220AB / 10A SCHOTTKY BARRIER RECTIFIER
200

Top Sellers