We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS4NF100

Part No : STS4NF100
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 4A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,100 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 62 pct.
Popularity Medium
Dimension 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 70 mOhm @ 2A, 10V
Power Dissipation (Max) 2.5W (Ta)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 870pF @ 25V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 4A (Tc)
Drain-Source Breakdown Voltage 100V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Max Gate Charge 41nC @ 10V
Win Source Part Number 110120-STS4NF100
STS4NF100, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 100V drain-source breakdown voltage, 4A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STS4NF100 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 62 pct.
Popularity Medium
Dimension 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 70 mOhm @ 2A, 10V
Power Dissipation (Max) 2.5W (Ta)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 870pF @ 25V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 4A (Tc)
Drain-Source Breakdown Voltage 100V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Max Gate Charge 41nC @ 10V
Win Source Part Number 110120-STS4NF100
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS4NF100
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
STS4NF100 Price

STS4NF100 Datasheet
STS4NF100 Application

STS4NF100 Replacement
STS4NF100 Pdf

STS4NF100 Pinout
STS4NF100 Image

STS4NF100 Picture
STS4NF100 In Stock

STS4NF100 Distributor
STS4NF100 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
750 mW Audio Power Amplifier with DC Volume Control and Headphone Switch | IC AMP AUDIO PWR 1W MONO 8SOIC
14
Digitally Programmable Delay Generator
79
MOSFET N-CH 30V 48A TO-220
89
Micropower DC/DC Converter Adjustable and Fixed 5V, 12V
25
ULTRA-SMALL SUPPLY VOLTAGE SUPERVISORS
15
IC DATASELCT/MUX 2-1 LINE 8DSBGA
350