We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS5N15F3

Part No : STS5N15F3
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 5A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
75+
€0.626
€46.980
170+
€0.530
€90.117
265+
€0.514
€136.184
365+
€0.498
€181.661
470+
€0.482
€226.305
625+
€0.434
€271.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 240 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 57 mOhm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 092450-STS5N15F3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
STS5N15F3, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 150V drain-source breakdown voltage, 5A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STS5N15F3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 57 mOhm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 092450-STS5N15F3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS5N15F3
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
STS5N15F3 Price

STS5N15F3 Datasheet
STS5N15F3 Application

STS5N15F3 Replacement
STS5N15F3 Pdf

STS5N15F3 Pinout
STS5N15F3 Image

STS5N15F3 Picture
STS5N15F3 In Stock

STS5N15F3 Distributor
STS5N15F3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
14-Bit, 125 MSPS/105 MSPS, 1.8 V Dual Analog-to-Digital Converter | IC ADC 14BIT PIPELINED 64LFCSP
100
DC DC CONVERTER 5V 0.3A / Single, Dual output DC-DC converter 1.5W ~ 25W
6
TVS DIODE 3.3VWM 12.3VC SOT23
19
IC RESET CIRCUIT 4.39V SOT143-4
15
QUADRUPLE 2-INPUT POSITIVE-NAND GATES
5
TRANS NPN 12V 2A MPT3
200
Monolithic 16-Bit DIGITAL-TO-ANALOG CONVERTERS
65
SENSOR TEMP I2C/SMBUS 8WDFN
30