Search
Filters

STS5NF60L

Part No : STS5NF60L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 5A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
115+
$0.450
$51.750
265+
$0.380
$100.700
410+
$0.369
$151.290
565+
$0.357
$201.705
725+
$0.346
$250.850
965+
$0.311
$300.115
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,308 pieces can ship immediately
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 17nC @ 5V
Max Input Capacitance 1250pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 55 mOhm @ 2.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031542-STS5NF60L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
STS5NF60L, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 60V drain-source breakdown voltage, 5A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. STS5NF60L is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 17nC @ 5V
Max Input Capacitance 1250pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 55 mOhm @ 2.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031542-STS5NF60L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS5NF60L
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
STS5NF60L Price

STS5NF60L Datasheet
STS5NF60L Application

STS5NF60L Replacement
STS5NF60L Pdf

STS5NF60L Pinout
STS5NF60L Image

STS5NF60L Picture
STS5NF60L In Stock

STS5NF60L Distributor
STS5NF60L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
2.4GHz 802.11b Zero-IF Transceiver with Integrated PA and Tx/Rx Switch
99
2MHz, High-Brightness LED Drivers with Integrated MOSFET and High-Side Current Sense
1
MOSFET N-CH 800V 54.9A TO-247
4
IC REG LDO 3.3V 1.5A SOT223-6
43
FILTER SAW RF 465.00MHZ SMD
294
3.3V ECL Programmable Delay Chip
POW-R-BLOK Dual SCR Isolated Module 90 Amperes / Up to 1800 Volts
TRANS PREBIAS PNP 200MW SMT3
13010
DC DC CONVERTER 2.5V 100W
11