We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS5PF30L

Part No : STS5PF30L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V 5A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
125+
€0.371
€46.350
290+
€0.314
€91.089
445+
€0.304
€135.369
610+
€0.295
€180.072
790+
€0.285
€225.387
1,055+
€0.257
€270.608
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,082 pieces can ship immediately
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 16nC @ 5V
Max Input Capacitance 1350pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 55 mOhm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031543-STS5PF30L
Family Name STS5PF30
Introduction Date November 09, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
FSS172;  FSS140; DMP3098LSS;  
STS5PF30L, produced by STMicroelectronics, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 5A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. STS5PF30L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 16nC @ 5V
Max Input Capacitance 1350pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 55 mOhm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031543-STS5PF30L
Family Name STS5PF30
Introduction Date November 09, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
FSS172;  FSS140; DMP3098LSS;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS5PF30L
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
STS5PF30L Price

STS5PF30L Datasheet
STS5PF30L Application

STS5PF30L Replacement
STS5PF30L Pdf

STS5PF30L Pinout
STS5PF30L Image

STS5PF30L Picture
STS5PF30L In Stock

STS5PF30L Distributor
STS5PF30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DECODER/DEMUX HS 2:1 SC70-6
267
CAP FILM 0.12UF 5% 250VDC RADIAL
370
CONN MOD JACK 8P8C R/A UNSHLD
20
MOSFET N-CH 60V 13A TO-220AB
8324
CONN HEADER XH SMD 3POS 2.5MM
8
IC PROM SER 4MBIT 3.3V 44-VQFP
282
Low Voltage 1OHM SPDT Analog Switch
8
3A Low Dropout Positive Voltage Regulator
824