Search
Filters

STS6NF20V

Part No :
STS6NF20V
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 20V 6A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
190+
€0.238
€45.150
445+
€0.201
€89.507
685+
€0.195
€133.513
945+
€0.189
€178.303
1,215+
€0.183
€222.758
1,625+
€0.165
€267.556
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 37,817 pieces can ship immediately
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.95V, 4.5V
Gate-Source Threshold Voltage 600mV @ 250μA
Max Gate Charge 11.5nC @ 4.5V
Max Input Capacitance 460pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 3A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031544-STS6NF20V
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient
STS6NF20V, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 20V drain-source breakdown voltage, 6A (Tc) continuous drain current at 25°C ,600mV @ 250μA gate-source threshold voltage. STS6NF20V is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.95V, 4.5V
Gate-Source Threshold Voltage 600mV @ 250μA
Max Gate Charge 11.5nC @ 4.5V
Max Input Capacitance 460pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 3A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031544-STS6NF20V
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS6NF20V
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
STS6NF20V Price

STS6NF20V Datasheet
STS6NF20V Application

STS6NF20V Replacement
STS6NF20V Pdf

STS6NF20V Pinout
STS6NF20V Image

STS6NF20V Picture
STS6NF20V In Stock

STS6NF20V Distributor
STS6NF20V Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC SWITCH SPST SOT23-5
2017
IC INVERTER DUAL 4-INPUT 20SOIC
478
IC SUPERVISOR PP ACT LOW SOT-23
14815
Discrete IGBT (High-Speed V series) 600V / 75A
5
Digital transistors (built-in resistors)
1602
IC POT DGTL 50K 256POS 10LFCSP
307
CAP FILM 1UF 10% 1KVDC SCREW
870
EPITAXIAL PLANAR PNP TRANSISTOR (LOW FREQUENCY POWER AMPLIFIER, POWER SWITCHING)
3000

Top Sellers