Search
Filters

STS6PF30L

Part No :
STS6PF30L
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 30V 6A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,445 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 28nC @ 5V
Max Input Capacitance 1670pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 054014-STS6PF30L
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
STS6PF30L, produced by STMicroelectronics, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 6A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. STS6PF30L is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 28nC @ 5V
Max Input Capacitance 1670pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 054014-STS6PF30L
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS6PF30L
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
STS6PF30L Price

STS6PF30L Datasheet
STS6PF30L Application

STS6PF30L Replacement
STS6PF30L Pdf

STS6PF30L Pinout
STS6PF30L Image

STS6PF30L Picture
STS6PF30L In Stock

STS6PF30L Distributor
STS6PF30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Low voltage digital servo processor and Compact Disc decoder CD7LV
19
IC MEDIA PROC 180MHZ 292-HBGA
72
High Voltage Transistors PNP Silicon
3500
DUAL/SINGLE OUTPUT DC-DC CONVERTER
41
IC REG BUCK ADJ 0.6A SYNC 10MSOP
868

Top Sellers