WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

STS7NF60L

Part No :
STS7NF60L
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 7.5A 8-SOIC
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
75+
$0.6830
$51.225
180+
$0.5640
$101.520
275+
$0.5460
$150.150
380+
$0.5290
$201.020
490+
$0.5120
$250.880
655+
$0.4610
$301.955
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,536 pieces can ship immediately
MOQ: 75 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 34nC @ 4.5V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 19.5 mOhm @ 3.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031545-STS7NF60L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
STS7NF60L, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 60V drain-source breakdown voltage, 7.5A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS7NF60L is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 34nC @ 4.5V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 19.5 mOhm @ 3.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031545-STS7NF60L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS7NF60L
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
STS7NF60L Price

STS7NF60L Datasheet
STS7NF60L Application

STS7NF60L Replacement
STS7NF60L Pdf

STS7NF60L Pinout
STS7NF60L Image

STS7NF60L Picture
STS7NF60L In Stock

STS7NF60L Distributor
STS7NF60L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC EEPROM 32KBIT 400KHZ 8DIP
694
IC REG LDO 3V 80MA SC70
2574
IC MCU 16BIT 12KB FLASH 44TQFP
30
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
1850
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
25
MOSFET P-CH 8V 3.6A MICRO
66600
IC I/O EXPANDER I2C 8B 16SOIC / I2C Interface 1000kHz 5.5V 16-Pin SO Tube
76
OPTOISOLATOR 3.75KV TRANS 5-SO
87
4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
10

Top Sellers