We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS9NF30L

Part No : STS9NF30L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 9A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 45,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 12.5nC @ 4.5V
Max Input Capacitance 730pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 20 mOhm @ 4.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031549-STS9NF30L
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Power Management
STS9NF30L, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 9A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS9NF30L is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 12.5nC @ 4.5V
Max Input Capacitance 730pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 20 mOhm @ 4.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031549-STS9NF30L
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS9NF30L
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
STS9NF30L Price

STS9NF30L Datasheet
STS9NF30L Application

STS9NF30L Replacement
STS9NF30L Pdf

STS9NF30L Pinout
STS9NF30L Image

STS9NF30L Picture
STS9NF30L In Stock

STS9NF30L Distributor
STS9NF30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRIAC SENS GATE 600V 0.8A TO92-3
34
TVS DIODE 28VWM 45.4VC SMB
5325
LOW VCE(SAT) NPN SURFACE MOUNT TRANSISTOR
300
IC SRL LINK BUS INTERFACE 8SOIC
1
Stereo 2-W Audio Power Amplifier (with DC_Volume Control)
3