We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS9NF3LL

Part No : STS9NF3LL
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 9A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,987 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 17nC @ 5V
Max Input Capacitance 800pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 4.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 117069-STS9NF3LL
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
STS9NF3LL, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 9A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS9NF3LL is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 17nC @ 5V
Max Input Capacitance 800pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 4.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 117069-STS9NF3LL
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS9NF3LL
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
STS9NF3LL Price

STS9NF3LL Datasheet
STS9NF3LL Application

STS9NF3LL Replacement
STS9NF3LL Pdf

STS9NF3LL Pinout
STS9NF3LL Image

STS9NF3LL Picture
STS9NF3LL In Stock

STS9NF3LL Distributor
STS9NF3LL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DAC 5V 16BIT BUFF 16LFCSP
1
IC D-TYPE POS TRG DUAL 14SOIC
6172
100A BI-DIRECTIONAL SURFACE MOUNT THYRISTOR SURGE PROTECTIVE DEVICE
122
IC DAC 14BIT DUAL 48-QFN
30
N-Channel 30-V (D-S) Fast Switching MOSFET
89
IC SWITCH 2:2 DUAL GRAPH 40TQFN
874
IC REG CTRLR BOOST/FLYBACK 8SOIC
506