We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS9NH3LL

Part No : STS9NH3LL
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 9A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 57,204 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Power Management
Fake Threat In the Open Market 28 pct.
Popularity Medium
Win Source Part Number 031550-STS9NH3LL
Dimension 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 22 mOhm @ 4.5A, 10V
Power Dissipation (Max) 2.5W (Tc)
Maximum Gate-Source Voltage ±16V
Max Input Capacitance 857pF @ 25V
Max Gate Charge 10nC @ 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 9A (Tc)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
STS9NH3LL, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 9A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS9NH3LL is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Power Management
Fake Threat In the Open Market 28 pct.
Popularity Medium
Win Source Part Number 031550-STS9NH3LL
Dimension 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 22 mOhm @ 4.5A, 10V
Power Dissipation (Max) 2.5W (Tc)
Maximum Gate-Source Voltage ±16V
Max Input Capacitance 857pF @ 25V
Max Gate Charge 10nC @ 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 9A (Tc)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS9NH3LL
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
STS9NH3LL Price

STS9NH3LL Datasheet
STS9NH3LL Application

STS9NH3LL Replacement
STS9NH3LL Pdf

STS9NH3LL Pinout
STS9NH3LL Image

STS9NH3LL Picture
STS9NH3LL In Stock

STS9NH3LL Distributor
STS9NH3LL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRIAC SENS GATE 600V 8A TO220AB
2411
DIODE ZENER 15V 1.25W DO214AC
300
IC OVP W/THERMAL SHUTDOWN 10TDFN
430
IC MULTIPLEXER DUAL 3X1 14TDFN
1022