We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STSJ25NF3LL

Part No : STSJ25NF3LL
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 25A 8-PWRSOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 62 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 33nC @ 4.5V
Max Input Capacitance 1650pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 12.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Win Source Part Number 212404-STSJ25NF3LL
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
STSJ25NF3LL, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SOIC SMD (SMT) package. The features include 30V drain-source breakdown voltage, 25A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STSJ25NF3LL is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 33nC @ 4.5V
Max Input Capacitance 1650pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 12.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Win Source Part Number 212404-STSJ25NF3LL
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STSJ25NF3LL
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
STSJ25NF3LL Price

STSJ25NF3LL Datasheet
STSJ25NF3LL Application

STSJ25NF3LL Replacement
STSJ25NF3LL Pdf

STSJ25NF3LL Pinout
STSJ25NF3LL Image

STSJ25NF3LL Picture
STSJ25NF3LL In Stock

STSJ25NF3LL Distributor
STSJ25NF3LL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC 14 BIT AIC AUDIO CODEC 64LQFP
385
MOSFET N-CH 60V 57A TO-247AC
2002
RF AMP 18 DB GAIN 8WSON
1000
8-to-3-line Octal Priority Encoder
40
IC AMP AUD PWR 3W MONO D 9DSBGA
248
IC STEREO AUD CODEC W/USB 32TQFP
35