We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STSJ50NH3LL

Part No : STSJ50NH3LL
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 12A 8-PWRSOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,096 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 35 pct.
Popularity Medium
Win Source Part Number 116427-STSJ50NH3LL
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 6A, 10V
Maximum Gate-Source Voltage ±16V
Max Input Capacitance 965pF @ 25V
Max Gate Charge 12nC @ 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 50A (Tc)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Power Dissipation (Max) 3W (Ta), 50W (Tc)
Dimension 8-SOIC (0.154", 3.90mm Width) Exposed Pad
STSJ50NH3LL, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 8-SOIC SMD (SMT) package. The features include 30V drain-source breakdown voltage, 50A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STSJ50NH3LL is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 35 pct.
Popularity Medium
Win Source Part Number 116427-STSJ50NH3LL
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 6A, 10V
Maximum Gate-Source Voltage ±16V
Max Input Capacitance 965pF @ 25V
Max Gate Charge 12nC @ 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 50A (Tc)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Power Dissipation (Max) 3W (Ta), 50W (Tc)
Dimension 8-SOIC (0.154", 3.90mm Width) Exposed Pad
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STSJ50NH3LL
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
STSJ50NH3LL Price

STSJ50NH3LL Datasheet
STSJ50NH3LL Application

STSJ50NH3LL Replacement
STSJ50NH3LL Pdf

STSJ50NH3LL Pinout
STSJ50NH3LL Image

STSJ50NH3LL Picture
STSJ50NH3LL In Stock

STSJ50NH3LL Distributor
STSJ50NH3LL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS WITH 3-STATE OUTPUTS
5
DIODE SCHOTTKY 30V 1A SOD123W
21000
TRANS PREBIAS NPN/PNP SOT363 / Dual Bias Resistor Transistors
33
IC RESET CIRCUIT 2.93V SOT143-4
1223
IC GATE NOR 3CH 3-INP 14-SO
1000
Single Supply PECL to TTL 1:9 Clock Distribution Chip
19
IC CAR RADIO TUNER ANALOG 32SOIC
897