We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STT3PF30L

Part No : STT3PF30L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V 2.4A SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 7nC @ 4.5V
Max Input Capacitance 420pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 1.6W (Tc)
Maximum Rds On at Id,Vgs 165 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Dimension SOT-23-6
Win Source Part Number 142503-STT3PF30L
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
STT3PF30L, produced by STMicroelectronics, is a P-Channel MOSFET transistor in SOT-23-6 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 2.4A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. STT3PF30L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 7nC @ 4.5V
Max Input Capacitance 420pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 1.6W (Tc)
Maximum Rds On at Id,Vgs 165 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Dimension SOT-23-6
Win Source Part Number 142503-STT3PF30L
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STT3PF30L
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
STT3PF30L Price

STT3PF30L Datasheet
STT3PF30L Application

STT3PF30L Replacement
STT3PF30L Pdf

STT3PF30L Pinout
STT3PF30L Image

STT3PF30L Picture
STT3PF30L In Stock

STT3PF30L Distributor
STT3PF30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DRVR/RCVR RS232 5V DUAL 18DIP
78
MOSFET N-CH 1000V 44A PLUS264
72
CONN EDGE DUAL FMALE 40POS 0.050
100
MOSFET N-CH 60V 230MA SOT23
68396
Chip LEDs with Bi-Color(Multi-Color)
86
LED ORANGE CLEAR 0603 SMD
4530