We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STU10NM60N

Part No : STU10NM60N
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 10A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 139 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 540pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 550 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 212419-STU10NM60N
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
STU10NM60N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 600V drain-source breakdown voltage, 10A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STU10NM60N is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 540pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 550 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 212419-STU10NM60N
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STU10NM60N
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
STU10NM60N Price

STU10NM60N Datasheet
STU10NM60N Application

STU10NM60N Replacement
STU10NM60N Pdf

STU10NM60N Pinout
STU10NM60N Image

STU10NM60N Picture
STU10NM60N In Stock

STU10NM60N Distributor
STU10NM60N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 35A D-PAK
655
IC D-TYPE POS TRG DUAL 14TSSOP
447
P-Channel Enhancement Mode MOSFET
245
3.3 Volt CMOS DUAL ASYNCHRONOUS FIFO DUAL 512 x 9, DUAL 1,024 x 9 DUAL 2,048 x 9, DUAL 4,096 X 9
101
High-Efficiency DC-DC Converter Applications Switching Regulator
1200
IC DGTL MEDIA PROCESSOR 609FCBGA
90