Search
Filters

STU4N62K3

Part No :
STU4N62K3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 620V 3.8A IPAK
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
105+
$0.4940
$51.870
245+
$0.4150
$101.675
375+
$0.4020
$150.750
515+
$0.3900
$200.850
665+
$0.3780
$251.370
880+
$0.3410
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 12,000 pieces
MOQ: 105 pcs
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
Supply and Demand Status Sufficient
Fake Threat In the Open Market 46 pct.
Popularity High
Is this a common-used part? Yes
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Mounting Through Hole
Temperature Range - Operating 150°C (TJ)
Power Dissipation (Max) 70W (Tc)
Maximum Gate-Source Voltage ±30V
Max Gate Charge 22nC @ 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 3.8A (Tc)
Drain-Source Breakdown Voltage 620V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Max Input Capacitance 550pF @ 50V
Maximum Rds On at Id,Vgs 2 Ohm @ 1.9A, 10V
Win Source Part Number 093309-STU4N62K3
STU4N62K3, produced by STMicroelectronics, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 620V drain-source breakdown voltage, 3.8A (Tc) continuous drain current at 25°C ,4.5V @ 50μA gate-source threshold voltage. STU4N62K3 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 46 pct.
Popularity High
Is this a common-used part? Yes
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Mounting Through Hole
Temperature Range - Operating 150°C (TJ)
Power Dissipation (Max) 70W (Tc)
Maximum Gate-Source Voltage ±30V
Max Gate Charge 22nC @ 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 3.8A (Tc)
Drain-Source Breakdown Voltage 620V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Max Input Capacitance 550pF @ 50V
Maximum Rds On at Id,Vgs 2 Ohm @ 1.9A, 10V
Win Source Part Number 093309-STU4N62K3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STU4N62K3
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
STU4N62K3 Price

STU4N62K3 Datasheet
STU4N62K3 Application

STU4N62K3 Replacement
STU4N62K3 Pdf

STU4N62K3 Pinout
STU4N62K3 Image

STU4N62K3 Picture
STU4N62K3 In Stock

STU4N62K3 Distributor
STU4N62K3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SAW RES 433.9200MHZ SMD
173
RF FET LDMOS 65V 17DB SOT502B / Trans RF MOSFET N-CH 65V 3-Pin SOT-502B T/R
20
Wideband Voltage Feedback Amplifier
878
IC MPU V-MONITOR 2.63V SOT143-4
263

Top Sellers