We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STU60N3LH5

Part No : STU60N3LH5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 48A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,640 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 43 pct.
Popularity Medium
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 8.4 mOhm @ 24A, 10V
Power Dissipation (Max) 60W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 1620pF @ 25V
Max Gate Charge 8.8nC @ 5V
Gate-Source Threshold Voltage 3V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Continuous Drain Current at 25°C 48A (Tc)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Win Source Part Number 006351-STU60N3LH5
STU60N3LH5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 30V drain-source breakdown voltage, 48A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. STU60N3LH5 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 43 pct.
Popularity Medium
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 8.4 mOhm @ 24A, 10V
Power Dissipation (Max) 60W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 1620pF @ 25V
Max Gate Charge 8.8nC @ 5V
Gate-Source Threshold Voltage 3V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Continuous Drain Current at 25°C 48A (Tc)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Win Source Part Number 006351-STU60N3LH5
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STU60N3LH5
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
STU60N3LH5 Price

STU60N3LH5 Datasheet
STU60N3LH5 Application

STU60N3LH5 Replacement
STU60N3LH5 Pdf

STU60N3LH5 Pinout
STU60N3LH5 Image

STU60N3LH5 Picture
STU60N3LH5 In Stock

STU60N3LH5 Distributor
STU60N3LH5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
1
IC RESET GEN 4.63V VTH SOT23-3
1500
DIODE, SCHOTTKY, STANDARD, 40A,
1