We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STU60N55F3

Part No : STU60N55F3
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 80A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,055 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 45nC @ 10V
Max Input Capacitance 2200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 8.5 mOhm @ 32A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 054396-STU60N55F3
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
STU60N55F3, produced by STMicroelectronics, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 55V drain-source breakdown voltage, 80A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STU60N55F3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 45nC @ 10V
Max Input Capacitance 2200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 8.5 mOhm @ 32A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 054396-STU60N55F3
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STU60N55F3
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
STU60N55F3 Price

STU60N55F3 Datasheet
STU60N55F3 Application

STU60N55F3 Replacement
STU60N55F3 Pdf

STU60N55F3 Pinout
STU60N55F3 Image

STU60N55F3 Picture
STU60N55F3 In Stock

STU60N55F3 Distributor
STU60N55F3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MPU I.MX21 266MHZ 289MAPBGA
44
CAP CER 470PF 50V X7R 0603
40
TOSHIBA TRANSISTOR SILICON NPN EPITAXIAL PLANAR TYPE
1300
IC REG LDO 3.6V 0.15A SOT23-5
61
21-Bit Deserializers with Programmable Spread Spectrum and DC Balance
18
IC VREF SERIES 5V 8SOIC
7