We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STU7N80K5

Part No : STU7N80K5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N CH 800V 6A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 106 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 13.4nC @ 10V
Max Input Capacitance 360pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 212420-STU7N80K5
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
STU7N80K5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 800V drain-source breakdown voltage, 6A (Tc) continuous drain current at 25°C ,5V @ 100μA gate-source threshold voltage. STU7N80K5 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 13.4nC @ 10V
Max Input Capacitance 360pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 212420-STU7N80K5
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STU7N80K5
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
STU7N80K5 Price

STU7N80K5 Datasheet
STU7N80K5 Application

STU7N80K5 Replacement
STU7N80K5 Pdf

STU7N80K5 Pinout
STU7N80K5 Image

STU7N80K5 Picture
STU7N80K5 In Stock

STU7N80K5 Distributor
STU7N80K5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 150V 83A D2PAK
1054
IC DIFF LINE DRVR/RCVR 8-DIP
565
FIXED IND 6.8NH 600MA 240 MOHM
798
IC GATE NAND 4CH 2-INP 14-SO
5396
Trans MOSFET P-CH 8V 5.2A 8-Pin Chip FET T/R
924
Multilayer Chip Inductors
344
MULTIPLEXER QUAD 5V 2INP 16TSSOP
35
8-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS