Search
Filters

STU7NF25

Part No :
STU7NF25
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 250V IPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 505 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 72W (Tc)
Maximum Rds On at Id,Vgs 420 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 212421-STU7NF25
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
STU7NF25, produced by STMicroelectronics, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 250V drain-source breakdown voltage, 8A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STU7NF25 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 72W (Tc)
Maximum Rds On at Id,Vgs 420 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 212421-STU7NF25
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STU7NF25
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
STU7NF25 Price

STU7NF25 Datasheet
STU7NF25 Application

STU7NF25 Replacement
STU7NF25 Pdf

STU7NF25 Pinout
STU7NF25 Image

STU7NF25 Picture
STU7NF25 In Stock

STU7NF25 Distributor
STU7NF25 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SBR 40V 5A ITO220AB
7
Single Pole OptoMOS Relays
96
IC CFL DRIVER 630V 14-SOIC
2065
IC RF REMOTE WIRELESS 20-TSSOP
704
N-Channel Logic Level E nhancement Mode F ield E ffect Transistor
250
PTC RESET FUSE 16V 1.1A 1812
2000

Top Sellers