Search
Filters

STU85N3LH5

Part No : STU85N3LH5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 80A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,219 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 14nC @ 5V
Max Input Capacitance 1850pF @ 25V
Maximum Gate-Source Voltage ±22V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 5.4 mOhm @ 40A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 123473-STU85N3LH5
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
STU85N3LH5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 30V drain-source breakdown voltage, 80A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. STU85N3LH5 is used in the 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 14nC @ 5V
Max Input Capacitance 1850pF @ 25V
Maximum Gate-Source Voltage ±22V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 5.4 mOhm @ 40A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 123473-STU85N3LH5
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STU85N3LH5
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
STU85N3LH5 Price

STU85N3LH5 Datasheet
STU85N3LH5 Application

STU85N3LH5 Replacement
STU85N3LH5 Pdf

STU85N3LH5 Pinout
STU85N3LH5 Image

STU85N3LH5 Picture
STU85N3LH5 In Stock

STU85N3LH5 Distributor
STU85N3LH5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP ALUM 2800UF 200V SCREW
549
BOARD EVAL USB5537B 7PORT USB3.0
DIODE ARRAY SCHOTTKY 30V D2PAK
4-megabit 2.5-volt or 2.7-volt DataFlash
48
IC CONV DC/DC USB BATT 24-QFN
151

Top Sellers