Search
Filters

STU8N65M5

Part No :
STU8N65M5
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 650V 7A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,022 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 690pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 600 mOhm @ 3.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 212422-STU8N65M5
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
STU8N65M5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 650V drain-source breakdown voltage, 7A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STU8N65M5 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 690pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 600 mOhm @ 3.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 212422-STU8N65M5
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STU8N65M5
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
STU8N65M5 Price

STU8N65M5 Datasheet
STU8N65M5 Application

STU8N65M5 Replacement
STU8N65M5 Pdf

STU8N65M5 Pinout
STU8N65M5 Image

STU8N65M5 Picture
STU8N65M5 In Stock

STU8N65M5 Distributor
STU8N65M5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
3-in-1 Silicon Delay Line
6
SILICON EPITAXIAL PLANAR ZENER DIODES
500
IC REG LDO 2.8V 0.15A 8VSSOP
1
IC MULTIVIBRATOR DUAL 16-TSSOP
169
MOSFET N-CH 55V 80A TO-263
6
CAP FILM 330PF 5% 16VDC 0603
312
DIODE UHF VAR CAP 30V SOD882T / Diode VAR Cap Single 30V 18.2pF 2-Pin SOD T/R
100

Top Sellers