We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STU95N2LH5

Part No : STU95N2LH5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 25V 80A TO220-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,310 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 13.4nC @ 5V
Max Input Capacitance 1817pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 4.9 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 212423-STU95N2LH5
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IPP04N03LA;   IPP042N03L G; 
STU95N2LH5, produced by STMicroelectronics, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 25V drain-source breakdown voltage, 80A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STU95N2LH5 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 13.4nC @ 5V
Max Input Capacitance 1817pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 4.9 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 212423-STU95N2LH5
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IPP04N03LA;   IPP042N03L G; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STU95N2LH5
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
STU95N2LH5 Price

STU95N2LH5 Datasheet
STU95N2LH5 Application

STU95N2LH5 Replacement
STU95N2LH5 Pdf

STU95N2LH5 Pinout
STU95N2LH5 Image

STU95N2LH5 Picture
STU95N2LH5 In Stock

STU95N2LH5 Distributor
STU95N2LH5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP ALUM POLY 82UF 20% 16V SMD
194
MOSFET, SINGLE, N-CHANNEL, TRENC
245
FIXED IND 180UH 190MA 2.8 OHM
349
INSTRUMENTATION OPERATIONAL AMPLIFIER
105
SURFACE MOUNTABLE FAST SOFT RECOVERY DIODE | DIODE GEN PURP 1KV 8A DPAK
392
CMOS Micropower Step-UP Switching Regulator
1
MOSFET N-CH 600V 20A TO3PF
19
SMALL SURFACE MOUNT ULTRA FAST DIODES
7200