We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STV160NF02LT4

Part No : STV160NF02LT4
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 20V 160A POWERSO-10
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
$3.427
$51.405
35+
$2.899
$101.465
55+
$2.812
$154.660
75+
$2.724
$204.300
95+
$2.636
$250.420
130+
$2.372
$308.360
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 600 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 4800pF @ 15V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 210W (Tc)
Maximum Rds On at Id,Vgs 2.5 mOhm @ 80A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package 10-PowerSO
Dimension PowerSO-10 Exposed Bottom Pad
Win Source Part Number 122740-STV160NF02LT4
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
STV160NF02LT4, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 10-PowerSO SMD (SMT) package. The features include 20V drain-source breakdown voltage, 160A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STV160NF02LT4 is used in the 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 160nC @ 10V
Max Input Capacitance 4800pF @ 15V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 210W (Tc)
Maximum Rds On at Id,Vgs 2.5 mOhm @ 80A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package 10-PowerSO
Dimension PowerSO-10 Exposed Bottom Pad
Win Source Part Number 122740-STV160NF02LT4
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STV160NF02LT4
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
STV160NF02LT4 Price

STV160NF02LT4 Datasheet
STV160NF02LT4 Application

STV160NF02LT4 Replacement
STV160NF02LT4 Pdf

STV160NF02LT4 Pinout
STV160NF02LT4 Image

STV160NF02LT4 Picture
STV160NF02LT4 In Stock

STV160NF02LT4 Distributor
STV160NF02LT4 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD (HBM) PROTECTION | IC RS232 3V-5.5V DRVR 28-SOIC
128k Soft Microprocessor Chip
103
TRANS PREBIAS NPN 246MW SOT23-3 / NPN SILICON BIAS RESISTOR TRANSISTOR
270
i960 Microprocessor IC i960 1 Core, 32-Bit 25MHz 196-QFP
270
IC REG CTRLR BUCK 24SSOP
130
TVS DIODE 15VWM 30VC
100
IC LVDS 4X4 XPOINT SW 38TSSOP
150