We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STV160NF03LT4

Part No : STV160NF03LT4
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 160A POWERSO-10
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 43,799 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 140nC @ 10V
Max Input Capacitance 4700pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 210W (Tc)
Maximum Rds On at Id,Vgs 2.8 mOhm @ 80A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package 10-PowerSO
Dimension PowerSO-10 Exposed Bottom Pad
Win Source Part Number 031589-STV160NF03LT4
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
STV160NF03LT4, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 10-PowerSO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 160A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STV160NF03LT4 is used in the 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 140nC @ 10V
Max Input Capacitance 4700pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 210W (Tc)
Maximum Rds On at Id,Vgs 2.8 mOhm @ 80A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package 10-PowerSO
Dimension PowerSO-10 Exposed Bottom Pad
Win Source Part Number 031589-STV160NF03LT4
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STV160NF03LT4
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
STV160NF03LT4 Price

STV160NF03LT4 Datasheet
STV160NF03LT4 Application

STV160NF03LT4 Replacement
STV160NF03LT4 Pdf

STV160NF03LT4 Pinout
STV160NF03LT4 Image

STV160NF03LT4 Picture
STV160NF03LT4 In Stock

STV160NF03LT4 Distributor
STV160NF03LT4 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ/PROG 9A 20HTSSOP
86
TVS DIODE 5VWM 26VC SOT23-6
600
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
310
System Hardware Monitor with Remote Diode Thermal Sensing
78
MOSFET N-CH 30V 75A D2PAK
498
TRANSFORMER MODULE SMD
14
N-Channel 60-V (D-S), 175 C MOSFET
100