We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STV270N4F3

Part No : STV270N4F3
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 270A POWERSO-10
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 922 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 43 pct.
Popularity Medium
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 1.5 mOhm @ 80A, 10V
Power Dissipation (Max) 300W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 7500pF @ 25V
Max Gate Charge 150nC @ 10V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 270A (Tc)
Drain-Source Breakdown Voltage 40V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Dimension PowerSO-10 Exposed Bottom Pad
Win Source Part Number 031590-STV270N4F3
Case / Package 10-PowerSO
STV270N4F3, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 10-PowerSO SMD (SMT) package. The features include 40V drain-source breakdown voltage, 270A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STV270N4F3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 43 pct.
Popularity Medium
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 1.5 mOhm @ 80A, 10V
Power Dissipation (Max) 300W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 7500pF @ 25V
Max Gate Charge 150nC @ 10V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 270A (Tc)
Drain-Source Breakdown Voltage 40V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Dimension PowerSO-10 Exposed Bottom Pad
Win Source Part Number 031590-STV270N4F3
Case / Package 10-PowerSO
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STV270N4F3
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
STV270N4F3 Price

STV270N4F3 Datasheet
STV270N4F3 Application

STV270N4F3 Replacement
STV270N4F3 Pdf

STV270N4F3 Pinout
STV270N4F3 Image

STV270N4F3 Picture
STV270N4F3 In Stock

STV270N4F3 Distributor
STV270N4F3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC FLASH 2MBIT 70MHZ 8SOIC
577
IC VOLT SUPERVISR 2.25V SOT23-3
25
P-Channel 60-V (D-S) MOSFET
25
+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link -65 MHz
108
IC REG BUCK ADJ/5V 225MA 8SOIC
805
Generic multi-standard decoder
1