We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STV300NH02L

Part No : STV300NH02L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 24V 280A POWERSO-10
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 152 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 200A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 109nC @ 10V
Max Input Capacitance 7055pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 1 mOhm @ 80A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package 10-PowerSO
Dimension PowerSO-10 Exposed Bottom Pad
Win Source Part Number 006015-STV300NH02L
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
STV300NH02L, produced by STMicroelectronics, is a N-Channel MOSFET transistor in 10-PowerSO SMD (SMT) package. The features include 24V drain-source breakdown voltage, 200A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. STV300NH02L is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 200A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 109nC @ 10V
Max Input Capacitance 7055pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 1 mOhm @ 80A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package 10-PowerSO
Dimension PowerSO-10 Exposed Bottom Pad
Win Source Part Number 006015-STV300NH02L
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STV300NH02L
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
STV300NH02L Price

STV300NH02L Datasheet
STV300NH02L Application

STV300NH02L Replacement
STV300NH02L Pdf

STV300NH02L Pinout
STV300NH02L Image

STV300NH02L Picture
STV300NH02L In Stock

STV300NH02L Distributor
STV300NH02L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC FLASH 512M SPI 133MHZ 16SOP2
763
DGTL ISO 2.5KV GEN PURP 16SOIC
2712
DIODE ZENER 33V 350MW SOD123
600
DUAL OPERATIONAL AMPLIFIER
136
IC OPAMP GP 500KHZ RRO 8SOIC
20
Silicon Bipolar Darlington Amplifier | IC RF AMP CEL 0HZ-2.5GHZ SOT343
600