We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW10NK60Z

Part No : STW10NK60Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 10A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
$1.029
$51.450
115+
$0.871
$100.165
180+
$0.844
$151.920
245+
$0.818
$200.410
320+
$0.792
$253.440
425+
$0.713
$303.025
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 450 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 1370pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 156W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037097-STW10NK60Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXFH15N60;  STW10N95K5;  STW10NK60Z;  STW13NK60Z;  
STW10NK60Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 600V drain-source breakdown voltage, 10A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. STW10NK60Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 1370pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 156W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037097-STW10NK60Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXFH15N60;  STW10N95K5;  STW10NK60Z;  STW13NK60Z;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW10NK60Z
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
STW10NK60Z Price

STW10NK60Z Datasheet
STW10NK60Z Application

STW10NK60Z Replacement
STW10NK60Z Pdf

STW10NK60Z Pinout
STW10NK60Z Image

STW10NK60Z Picture
STW10NK60Z In Stock

STW10NK60Z Distributor
STW10NK60Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 64KB FLASH 48QFN
3
IC EEPROM 16KBIT 3MHZ 8SOIC
24
Fast-Recovery Rectifier Diodes
1500
3 MSPS, 12-/10-/8-Bit ADCs in 6-Lead TSOT
3
IC DIFF AMP/ADC DRIVER 20-QFN
1
IC DESERIALIZER GMSL QFN
4
IC DVR RS485/RS422 QUAD 16DIP
811
IC REG LDO 3.3V 0.2A SOT23-5
486