We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW10NK80Z

Part No : STW10NK80Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 800V 9A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.513
€45.387
75+
€1.280
€95.985
110+
€1.241
€136.521
150+
€1.202
€180.360
195+
€1.164
€226.922
260+
€1.048
€272.376
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,409 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 72nC @ 10V
Max Input Capacitance 2180pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 900 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 090306-STW10NK80Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFH13N80Q;  STW12NK80Z;  STW9N80K5; 
STW10NK80Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 800V drain-source breakdown voltage, 9A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW10NK80Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 72nC @ 10V
Max Input Capacitance 2180pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 900 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 090306-STW10NK80Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFH13N80Q;  STW12NK80Z;  STW9N80K5; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW10NK80Z
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
STW10NK80Z Price

STW10NK80Z Datasheet
STW10NK80Z Application

STW10NK80Z Replacement
STW10NK80Z Pdf

STW10NK80Z Pinout
STW10NK80Z Image

STW10NK80Z Picture
STW10NK80Z In Stock

STW10NK80Z Distributor
STW10NK80Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 512KB FLASH 144LQFP
21
TRANS PNP 40V 0.15A SOT563F
1090
IC REG LDO ADJ 1A TO-263-5
160
IC MUX 4CH LATCHUP PROOF 16LFCSP
12
IC EEPROM 8KBIT 400KHZ 8TSSOP
5849
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8DFN
100
SIMPLE SWITCHER 3A Flyback Regulator | IC REG MULT CONFG 12V 3A TO263
475