Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

STW11NK100Z

Part No :
STW11NK100Z
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 1KV 8.3A TO-247
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
8+
$6.6350
$53.080
19+
$5.5240
$104.956
28+
$5.3660
$150.248
39+
$5.2070
$203.073
50+
$5.0480
$252.400
66+
$4.5720
$301.752
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,289 pieces
MOQ: 8 pcs
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
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
IXTH6N90A;  STW7NK90Z;  STW9NK95Z;  
Fake Threat In the Open Market 42 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 088334-STW11NK100Z
Dimension TO-247-3
Case / Package TO-247-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 1.38 Ohm @ 4.15A, 10V
Power Dissipation (Max) 230W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 3500pF @ 25V
Max Gate Charge 162nC @ 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 8.3A (Tc)
Drain-Source Breakdown Voltage 1000V (1kV)
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
STW11NK100Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 1000V (1kV) drain-source breakdown voltage, 8.3A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW11NK100Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
IXTH6N90A;  STW7NK90Z;  STW9NK95Z;  
Fake Threat In the Open Market 42 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 088334-STW11NK100Z
Dimension TO-247-3
Case / Package TO-247-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 1.38 Ohm @ 4.15A, 10V
Power Dissipation (Max) 230W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 3500pF @ 25V
Max Gate Charge 162nC @ 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 8.3A (Tc)
Drain-Source Breakdown Voltage 1000V (1kV)
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW11NK100Z
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
STW11NK100Z Price

STW11NK100Z Datasheet
STW11NK100Z Application

STW11NK100Z Replacement
STW11NK100Z Pdf

STW11NK100Z Pinout
STW11NK100Z Image

STW11NK100Z Picture
STW11NK100Z In Stock

STW11NK100Z Distributor
STW11NK100Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
2M-BIT [256Kx8/128x16] CMOS EPROM
2055
IC ADC 8BIT SAR 8VSSOP
213
VOLTAGE REGULATOR
1610
Schottky Barrier Diode
40
FIXED IND 1MH 130MA 14 OHM TH
8000
IC SRAM 1MBIT 15NS 32SOJ / SRAM Chip Async Single 5V 1M-bit 128K x 8 15ns 32-Pin SOJ T/R
FILTER SAW 345MHZ REMOTE SMD
595
LC2MOS HIGH-SPEED 12-BIT ADC
43

Top Sellers