We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW11NK90Z

Part No : STW11NK90Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 900V 9.2A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.487
€52.038
75+
€1.258
€94.365
115+
€1.220
€140.346
155+
€1.182
€183.164
200+
€1.144
€228.780
265+
€1.030
€272.844
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 30 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 9.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 115nC @ 10V
Max Input Capacitance 3000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 980 mOhm @ 4.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037122-STW11NK90Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
STW11NK90Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 900V drain-source breakdown voltage, 9.2A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW11NK90Z is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 9.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 115nC @ 10V
Max Input Capacitance 3000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 980 mOhm @ 4.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037122-STW11NK90Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW11NK90Z
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
STW11NK90Z Price

STW11NK90Z Datasheet
STW11NK90Z Application

STW11NK90Z Replacement
STW11NK90Z Pdf

STW11NK90Z Pinout
STW11NK90Z Image

STW11NK90Z Picture
STW11NK90Z In Stock

STW11NK90Z Distributor
STW11NK90Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
1.5A Low Dropout Positive Adjustable or Fixed-Mode Regulator
300
FIXED IND 4.7UH 5.7A 40.3 MOHM
2500
N - CHANNEL ENHANCEMENT MODE FAST POWER MOS TRANSISTOR
707
GDT 150V 15% 5KA SURFACE MOUNT / Precision Gas Discharge Tube Surge Protector
150
IC RF TXRX+MCU WIFI 68-LFLGA
43
IC POT DGTL NV 128TAP 10-MSOP
111
DIODE SCHOTTKY 25V 1A PMDU
581
HEX INVERTER BUFFERS/DRIVERS WITH OPEN-DRAIN OUTPUTS
10