Search
Filters

STW11NM80

Part No :
STW11NM80
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 800V 11A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
12+
$4.260
$51.120
30+
$3.604
$108.120
45+
$3.495
$157.275
60+
$3.386
$203.160
80+
$3.277
$262.160
105+
$2.949
$309.645
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,677 pieces can ship immediately
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 43.6nC @ 10V
Max Input Capacitance 1630pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 5.5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 088551-STW11NM80
Family Name STW11NM80
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXFX32N80P;   APT8030B2VFR; IXFK34N80SN; 
STW11NM80, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 800V drain-source breakdown voltage, 11A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STW11NM80 is used in the -65°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 43.6nC @ 10V
Max Input Capacitance 1630pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 5.5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 088551-STW11NM80
Family Name STW11NM80
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IXFX32N80P;   APT8030B2VFR; IXFK34N80SN; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW11NM80
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
STW11NM80 Price

STW11NM80 Datasheet
STW11NM80 Application

STW11NM80 Replacement
STW11NM80 Pdf

STW11NM80 Pinout
STW11NM80 Image

STW11NM80 Picture
STW11NM80 In Stock

STW11NM80 Distributor
STW11NM80 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC GATE NAND 1CH 3-INP SOT-363
429
Advanced+ Boot Block Flash Memory (C3)
4
IC MCU 8K USB LS PERIPH 48SSOP / MCU 8-bit M8C RISC 8KB EPROM 5V 48-Pin SSOP
50
IC CLK SYNC/JITTER CLEANR 64VQFN
1000
DIODE ARRAY SCHOTTKY 50V TO220AB / Rectifier Diode Schottky 50V 16A 3-Pin(3+Tab) TO-220AB Tube
216

Top Sellers