We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STW12NK90Z

Part No : STW12NK90Z
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 900V 11A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.238
€49.500
90+
€1.048
€94.284
135+
€1.016
€137.174
185+
€0.984
€181.985
240+
€0.952
€228.528
320+
€0.857
€274.176
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 38,200 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 152nC @ 10V
Max Input Capacitance 3500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 880 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 038391-STW12NK90Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Family Name STW12NK90
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
IXFH14N100Q2;  IXFH12N100QSN; IXFH10N100; 

STW12NK90Z, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 900V drain-source breakdown voltage, 11A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. STW12NK90Z is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 152nC @ 10V
Max Input Capacitance 3500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 880 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 038391-STW12NK90Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Family Name STW12NK90
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
IXFH14N100Q2;  IXFH12N100QSN; IXFH10N100; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STW12NK90Z
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
STW12NK90Z Price

STW12NK90Z Datasheet
STW12NK90Z Application

STW12NK90Z Replacement
STW12NK90Z Pdf

STW12NK90Z Pinout
STW12NK90Z Image

STW12NK90Z Picture
STW12NK90Z In Stock

STW12NK90Z Distributor
STW12NK90Z Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 20V 500MA SMINI2
356
AUTOSWITCHING POWER MUX
26
TVS DIODE 43VWM 69.4VC P600
274
IC REG BUCK 15V 1A TO220-5
320
DIODE SCHOTTKY 90V 1.5A DO214AC
6870
FIXED IND 15UH 600MA 390 MOHM
12290
IC OPAMP GP 635KHZ 14TSSOP
268